Nonmetallic pin-type hub spur gears with 64 pitch, acetal gear teeth, and a 303 stainless steel hub, designed for inch-based applications with a 20° pressure angle. This gear variant has 100 teeth, a pitch diameter of 1.5625 inches, and an outside diameter of 1.594 inches, with a 0.2498-inch bore size to accommodate a #6-32 set screw. The face width is 3/16 inch, and it is compatible with sub-drill size 0.187 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-064DS100 |
| Product Name | 64 DP, 100 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |