The S1084Z-064DS042 is a 64-pitch, 42-tooth, nonmetallic pin-type spur gear with an acetal gear rim and a 303 stainless steel hub, designed for precision applications. It has a 0.2498-inch bore, a pitch diameter of 0.6563 inches, an outside diameter of 0.688 inches, a 3/16-inch face width, and a 20° pressure angle. The gear is secured with a #6-32 set screw and features a sub-drill hole of 0.187 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-064DS042 |
| Product Name | 64 DP, 42 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 42 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |