The S1084Z-048DS series consists of nonmetallic pin-type hub spur gears with 48 pitch, 20° pressure angle, acetal gear teeth, and a 303 stainless steel hub. The part S1084Z-048DS042 corresponds to the 42-tooth variant with a 0.8750 inch pitch diameter, 0.917 inch outside diameter, and a 0.2498 inch bore. It features a 1/16 inch face width, a #6-32 set screw, and a sub-drill size of 0.187 inch. The gear is designed for precision applications and is available with standard bore sizes as listed in the catalog.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-048DS042 |
| Product Name | 48 DP, 42 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 42 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |