The S1084Z-032DS036 is a nonmetallic pin-type hub spur gear with 36 teeth, 32 pitch, and a 20° pressure angle, featuring an acetal gear body and a 303 stainless steel hub. It has a pitch diameter of 1.1250 inches, an outside diameter of 1.188 inches, and a bore size of 0.375 inches, secured by a #6-32 set screw. The gear is designed for precision applications and complies with AGMA 10 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-032DS036 |
| Product Name | 32 DP, 36 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 36 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |