The S1084Z-032DS series consists of nonmetallic pin-type hub spur gears with 32 pitch, 20° pressure angle, acetal teeth, and 303 stainless steel hubs. The part S1084Z-032DS022 corresponds to a 22-tooth gear with a pitch diameter of 0.6875 inch, outside diameter of 0.750 inch, and a 0.2498 inch bore. It is secured by a #6-32 set screw and has a face width of 3/16 inch. The gear meets AGMA 10 quality standards and is available with Fairloc® hubs on special order. The product is manufactured for inch-based applications and supports standard bore sizes listed in the series.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1084Z-032DS022 |
| Product Name | 32 DP, 22 Teeth, AGMA 10, Acetal Gear with Pin type hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 22 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |