MD7991MXO060X020 is a metric flat head socket cap screw in 304 stainless steel with an M6 thread, 12 mm height, and 20 mm length. It has a minimum thread length of 18 mm, a head diameter of 10 mm, a head width of 4 mm, and a hex key drive size of 2.5 mm.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | MD7991MXO060X020 |
| Product Name | M6 X 1 Flat Head Style, Socket Head Cap Screw, MFG. From Stainless Steel |
| Screw Type | Cap Screw |
| Head Type | Flat Head; Other; Flat |
| Standard Drives | Hex Socket / Allen |