Stock Drive Products & Sterling Instrument - SDP/SI M6 X 1 SCR.,10MM LENGTH, LARGE SHALLOW HEAD TYPE, MADE FROM STEEL. MD0921MCO06X010

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Slotted head steel screws conforming to DIN 921, with M6 thread and 10 mm length, featuring a large shallow head. Dimensions include a head diameter of 20 mm, head height of 3.1 mm, and socket width of 1.6 mm. The minimum thread engagement length is 1.5 mm, and the maximum root radius is 0.25 mm. Priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

Slotted head steel screws conforming to DIN 921, with M6 thread and 10 mm length, featuring a large shallow head. Dimensions include a head diameter of 20 mm, head height of 3.1 mm, and socket width of 1.6 mm. The minimum thread engagement length is 1.5 mm, and the maximum root radius is 0.25 mm. Priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
M6 X 1 SCR.,10MM LENGTH, LARGE SHALLOW HEAD TYPE, MADE FROM STEEL. - MD0921MCO06X010 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
M6 X 1 SCR.,10MM LENGTH, LARGE SHALLOW HEAD TYPE, MADE FROM STEEL.
MD0921MCO06X010
M6 X 1 SCR.,10MM LENGTH, LARGE SHALLOW HEAD TYPE, MADE FROM STEEL. MD0921MCO06X010
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number MD0921MCO06X010
Product Name M6 X 1 SCR.,10MM LENGTH, LARGE SHALLOW HEAD TYPE, MADE FROM STEEL.
Head Type Other; Large Shallow Head
Unlock Full Specs
to access all available technical data

Similar Products

1
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
#6-32 Knurl head thumb screw.,.656
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Thumb Screw
Head Type Other; Nylon Knurl
Material Plastic; Nylon
View Details
0.5
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
0.188
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details