Socket head set screws in metric sizes, made from 304 stainless steel with a cup point, conform to DIN 916. The part MD0916MXO025X004 is a M2.5 thread, 4 mm length variant with a thread engagement of 0.45 mm, supplied as part of a series available in hardened steel or 304 stainless steel with a black oxide finish, and priced per 100 pieces.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | MD0916MXO025X004 |
| Product Name | M2.5 X .45 Thread., 4mm Length, 304 Stainless Steel Socket Head Set Screws |
| Screw Type | Set Screw |