Stock Drive Products & Sterling Instrument - SDP/SI 0.63" length, #6-32 Thread, alloy steel, socket head cap screw, black oxide finish A 9Q26-063220

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Socket head cap screw with #6-32 thread, 5/8 inch length, made from alloy steel with black oxide finish, featuring a nominal head diameter of 0.138 inch and a maximum head height of 0.064 inch.

Datasheet Summary
Powered by GS/AI

Socket head cap screw with #6-32 thread, 5/8 inch length, made from alloy steel with black oxide finish, featuring a nominal head diameter of 0.138 inch and a maximum head height of 0.064 inch.

Suppliers

Company
Product
Description
Supplier Links
0.63
Hicksville, NY, United States
0.63" length, #6-32 Thread, alloy steel, socket head cap screw, black oxide finish
A 9Q26-063220
0.63" length, #6-32 Thread, alloy steel, socket head cap screw, black oxide finish A 9Q26-063220
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number A 9Q26-063220
Product Name 0.63" length, #6-32 Thread, alloy steel, socket head cap screw, black oxide finish
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

#8-32 Knurl head thumb screw.,0.8125
Specs
Screw Type Thumb Screw
Head Type Other; Diamond Knurl
Material Brass
View Details
#8-32 Knurl head thumb screw.,0.71875
Specs
Screw Type Thumb Screw
Head Type Other; Diamond Knurl
Material Brass
View Details
1
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Stainless Steel
View Details