Stock Drive Products & Sterling Instrument - SDP/SI M1.6 X 0.35 Std. Head Style, Socket Head Cap Screw, MFG. From 304 Stainless Steel MD0912MXO016X003

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Socket head cap screws in the MD0912MX series are metric fasteners made from 304 stainless steel, except for M1.6 size which is 316 stainless steel, each sized to DIN 912 standards with a 0.35 mm thread pitch for M1.6, 3 mm diameter, 1.7 mm height, and 1.5 mm wrench size, and a minimum unthreaded length of 15 mm for full thread engagement.

Datasheet Summary
Powered by GS/AI

Socket head cap screws in the MD0912MX series are metric fasteners made from 304 stainless steel, except for M1.6 size which is 316 stainless steel, each sized to DIN 912 standards with a 0.35 mm thread pitch for M1.6, 3 mm diameter, 1.7 mm height, and 1.5 mm wrench size, and a minimum unthreaded length of 15 mm for full thread engagement.

Suppliers

Company
Product
Description
Supplier Links
M1.6 X 0.35 Std. Head Style, Socket Head Cap Screw, MFG. From 304 Stainless Steel - MD0912MXO016X003 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
M1.6 X 0.35 Std. Head Style, Socket Head Cap Screw, MFG. From 304 Stainless Steel
MD0912MXO016X003
M1.6 X 0.35 Std. Head Style, Socket Head Cap Screw, MFG. From 304 Stainless Steel MD0912MXO016X003
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number MD0912MXO016X003
Product Name M1.6 X 0.35 Std. Head Style, Socket Head Cap Screw, MFG. From 304 Stainless Steel
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Stainless Steel
View Details
M4 X 0.7 Thread, 8mm Shoulder Dia, 14mm Shoulder Length, 303 Stainless Steel - A 9X15M0414 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Head Type Other; Standard
Metric M4
View Details
1
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
1/2-13 Knurl head thumb screw.,1.203
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Thumb Screw
Head Type Other; Nylon Knurl
Material Plastic; Nylon
View Details