Molybdenum disulfide-coated socket head cap screws in metric size M4 with a 10 mm length, made from high-tensile steel grade 12.9 and finished with black oxide, are designed to prevent galling in aluminum threaded holes. The part measures 7 mm in head diameter, 3 mm in head height, and 2 mm in drive recess depth, conforming to DIN 912 and ISO dimensions. Priced per 100 pieces, the screw has a nominal thread diameter of M4 and a thread pitch of 0.7 mm.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | MD0912MQBM040X10 |
| Product Name | M4 X 0.7 Std. Head Style, Socket Head Cap Screw, MFG. From Steel |
| Screw Type | Cap Screw |
| Head Type | Round Head; Other; Round |
| Standard Drives | Hex Socket / Allen |
| Material | Steel |