Socket head shoulder screw with M10 x 1.5 thread, 12 mm shoulder diameter, and 70 mm shoulder length, made of carbon steel. The part conforms to the long shoulder length series with a shoulder diameter tolerance of -0.016/-0.059 mm and a head height of 6 mm. The shoulder length is 70 mm, and the thread length is 16 mm. The material is specified as steel with no additional alloy or coating stated.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | A 9C25ML1070 |
| Product Name | M10 X 1.5 Thread, 12mm Shoulder Dia., 70mm Shoulder length, Carbon Steel Socket head Shoulder Screw |
| Screw Type | Shoulder Screw |