KSUSA2-50J20 is a stainless steel spur gear in the J Series, with a module of 2, 20 teeth, and a 20° pressure angle. Made of SUS303 with tooth hardness less than 194HB, it meets JIS grade N8 (JIS B1702-1:1998). Pitch diameter is 100 mm, outside diameter 104 mm, face width 20 mm. Keyway is 6 mm × 2.8 mm per JIS B1301 Js9. Hub width and total length are both 20 mm. Weight is 14.2 kg, backlash 0.18-0.36 mm. Allowable torque is 1.17 N·m (bending) and 1.44 kgf·m (surface durability). J Series units are available-on-request
Module 2, 50 Tooth Stainless Steel Hubless Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-50J20 | KSUSA2-50J20 |
| Product Name | Metal Spur Gears (metric) | Module 2, 50 Tooth Stainless Steel Hubless Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |