QTC METRIC GEARS Metal Spur Gears (metric) KSUSA2.5-56J35

Description
Module 2.5, 56 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore
Request a Quote
Description
Module 2.5, 56 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUSA2.5-56J35 is a stainless steel spur gear with module 2.5, 56 teeth, and a 10 mm keyway with 3.3 mm depth, compliant with JIS grade N8 precision (JIS B1702-1: 1998). The gear is made of SUS303 stainless steel, has a pressure angle of 20°, a pitch diameter of 140 mm, an outside diameter of 145 mm, a face width of 25 mm, and a total length of 193 mm. Backlash is specified as 0.18-0.40 mm, and the allowable torque is 2.81 N·m (0.287 kgf·m) based on bending strength. The keyway conforms to JIS B1301 Js9 tolerance.

Datasheet Summary
Powered by GS/AI

KSUSA2.5-56J35 is a stainless steel spur gear with module 2.5, 56 teeth, and a 10 mm keyway with 3.3 mm depth, compliant with JIS grade N8 precision (JIS B1702-1: 1998). The gear is made of SUS303 stainless steel, has a pressure angle of 20°, a pitch diameter of 140 mm, an outside diameter of 145 mm, a face width of 25 mm, and a total length of 193 mm. Backlash is specified as 0.18-0.40 mm, and the allowable torque is 2.81 N·m (0.287 kgf·m) based on bending strength. The keyway conforms to JIS B1301 Js9 tolerance.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA2.5-56J35 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA2.5-56J35
Metal Spur Gears (metric) KSUSA2.5-56J35
Module 2.5, 56 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore

Module 2.5, 56 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 56 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore - KSUSA2.5-56J35 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 56 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore
KSUSA2.5-56J35
Module 2.5, 56 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore KSUSA2.5-56J35
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA2.5-56J35 KSUSA2.5-56J35
Product Name Metal Spur Gears (metric) Module 2.5, 56 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 56 56
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 10 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08010 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design Metric
View Details
Idler -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Mitre & Bevel Gears - 5216064 - RS Components, Ltd.
Specs
Number of Teeth 20
Design Metric
Material Pom
View Details