KSUSA2.5-56J32 is a stainless steel spur gear with a module of 2.5, 32 teeth, and a bore diameter of 10 mm. It has a pitch diameter of 80 mm, an outside diameter of 85 mm, a face width of 25 mm, and a keyway of 10 mm width by 3.3 mm depth conforming to JIS B1301 Js9 tolerance. The gear is made of SUS303 stainless steel with a tooth hardness of less than 194 HB, precision grade JIS N8 per JIS B1702-1:1998, and a pressure angle of 20°. Backlash is specified as 0.18-0.40 mm. The allowable torque for bending strength is 2.23 N·m and for surface durability is 2.84 N·m. The gear weighs 2.84 kg.
Module 2.5, 56 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2.5-56J32 | KSUSA2.5-56J32 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 56 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |