The KSUS3-16J19 is a stainless steel spur gear with a module of 3 and 16 teeth. It features a finished bore of 19mm and is manufactured from SUS303 material. The gear is designed with a pressure angle of 20° and has standard full-depth teeth. It is classified under JIS grade N8 (JIS B1702-1: 1998) and JIS grade 4 (JIS B1702: 1976) for precision. The tooth hardness is less than 194HB. This gear is suitable for applications requiring durability and precision in motion transfer.
Module 3, 16 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS3-16J19 | KSUS3-16J19 |
| Product Name | Metal Spur Gears (metric) | Module 3, 16 Tooth Stainless Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 16 | 16 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |