KSUS1-80J28 is a stainless steel spur gear in the KSUS Series, module 1, with 28 teeth, a 10 mm wide face, a 5 mm hub width, a 70 mm pitch diameter, and an 82 mm outside diameter. It has a 6 x 2.8 mm keyway and an M5 set screw, with a maximum allowable torque of 0.51 N·m and a theoretical backlash of 0.08~0.18 mm. The gear is made of SUS303 stainless steel, meets JIS grade N8 precision (JIS B1702-1: 1998), and has a pressure angle of 20°. The keyway conforms to JIS B1301 (Js 9 tolerance).
Module 1, 80 Tooth Stainless Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-80J28 | KSUS1-80J28 |
| Product Name | Metal Spur Gears (metric) | Module 1, 80 Tooth Stainless Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |