KSUS1-75J14 is a stainless steel spur gear with module 1, 14 teeth, a 5 mm bore, and a keyway of 5 mm width by 2.3 mm depth, conforming to JIS B1301 Js9 tolerance. The gear is made of SUS303 stainless steel, has a 20° pressure angle, and meets JIS grade N8 precision as defined in JIS B1702-1:1998. It has a pitch diameter of 70 mm, outside diameter of 72 mm, face width of 10 mm, and hub width of 10 mm. The allowable torque is 0.50 N·m, and the theoretical backlash ranges from 0.08 to 0.18 mm. A set screw is included. The gear is part of the KSUS series designed for metric applications.
Module 1, 75 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1-75J14 | KSUS1-75J14 |
| Product Name | Metal Spur Gears (metric) | Module 1, 75 Tooth Stainless Steel Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |