A 1C 1MYKW10036S is a hubless spur gear with a module of 1, 36 teeth, and a 20° pressure angle, made from steel. It has a bore diameter of 36 mm with an H7 tolerance (+0.015/0), a pitch diameter of 38 mm, an outside diameter of 40 mm, and a face width of 10 mm. The gear is designed for metric applications and is part of a series featuring identical pressure angle, material, and module specifications across variants.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C 1MYKW10036S |
| Product Name | Module 1, 36 Teeth, 20° Pressure Angle, Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 36 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |