QTC METRIC GEARS Metal Spur Gears (metric) KSUS1-56J10

Description
Module 1, 56 Tooth Stainless Steel Spur Gear with 10mm Finished Bore
Request a Quote
Description
Module 1, 56 Tooth Stainless Steel Spur Gear with 10mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUS1-56J10 is a stainless steel spur gear in the KSUS1 series, with a module of 1, 56 teeth, and a 10 mm finished bore. It has a pressure angle of 20°, standard full-depth teeth, and is made from SUS303 material. The gear has a pitch diameter of 56 mm, an outside diameter of 58 mm, a face width of 10 mm, and a hub width of 20 mm. It features a keyway sized 4 mm wide by 1.8 mm deep, conforming to JIS B1301 Js9 tolerance. Backlash ranges from 0.08 to 0.18 mm. Precision is rated to JIS grade N8 per JIS B1702-1:1998. The allowable torque values are calculated based on assumed usage conditions and are not guaranteed. A set screw is included for shaft mounting.

Datasheet Summary
Powered by GS/AI

KSUS1-56J10 is a stainless steel spur gear in the KSUS1 series, with a module of 1, 56 teeth, and a 10 mm finished bore. It has a pressure angle of 20°, standard full-depth teeth, and is made from SUS303 material. The gear has a pitch diameter of 56 mm, an outside diameter of 58 mm, a face width of 10 mm, and a hub width of 20 mm. It features a keyway sized 4 mm wide by 1.8 mm deep, conforming to JIS B1301 Js9 tolerance. Backlash ranges from 0.08 to 0.18 mm. Precision is rated to JIS grade N8 per JIS B1702-1:1998. The allowable torque values are calculated based on assumed usage conditions and are not guaranteed. A set screw is included for shaft mounting.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1-56J10 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1-56J10
Metal Spur Gears (metric) KSUS1-56J10
Module 1, 56 Tooth Stainless Steel Spur Gear with 10mm Finished Bore

Module 1, 56 Tooth Stainless Steel Spur Gear with 10mm Finished Bore

Supplier's Site Datasheet
Module 1, 56 Tooth Stainless Steel Spur Gear with 10mm Finished Bore - KSUS1-56J10 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 56 Tooth Stainless Steel Spur Gear with 10mm Finished Bore
KSUS1-56J10
Module 1, 56 Tooth Stainless Steel Spur Gear with 10mm Finished Bore KSUS1-56J10
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1-56J10 KSUS1-56J10
Product Name Metal Spur Gears (metric) Module 1, 56 Tooth Stainless Steel Spur Gear with 10mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 56 56
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
KHK KRCPFD5-1000HJ, CP5, Module 1.59, 200 Tooth, CP Hardened Alloy Steel Racks - krcpfd5-1000hj - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 200
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details