A 1C22MYK20080B is a metric spur gear with 80 teeth, module 2, and a 20° pressure angle, made of steel. It has a 50 mm bore with a tolerance of +0.021/0 mm, a 25 mm face width, and a 126 mm hub diameter. The gear includes a keyway and is designed for M6 screw fastening. The hub projection is not specified for this variant, but the series generally has either 10 mm or 14 mm hub projections.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C22MYK20080B |
| Product Name | Module 2, 80 Teeth, 20° Pressure Angle, Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |