QTC METRIC GEARS Metal Spur Gears (metric) KSUS1-50J14

Description
Module 1, 50 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
Request a Quote
Description
Module 1, 50 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUS1-50J14 is a stainless steel spur gear with module 1, 50 teeth, and a 14 mm finished bore, featuring a 20° pressure angle, standard full-depth teeth, and S1K mounting with a 5 mm keyway of 4 mm width by 1.8 mm depth. Made of SUS303 with no heat treatment, it meets JIS grade N8 precision (JIS B1702-1: 1998). The gear has a pitch diameter of 50 mm, outside diameter of 52 mm, face width of 10 mm, hub width of 10 mm, and total length of 20 mm. Its allowable torque is 0.20 N·m for bending strength and 0.20 kgf·m for surface durability, with backlash of 0.08-0.18 mm. A set screw is included for tapped hole mounting through a counterbored hole.

Datasheet Summary
Powered by GS/AI

KSUS1-50J14 is a stainless steel spur gear with module 1, 50 teeth, and a 14 mm finished bore, featuring a 20° pressure angle, standard full-depth teeth, and S1K mounting with a 5 mm keyway of 4 mm width by 1.8 mm depth. Made of SUS303 with no heat treatment, it meets JIS grade N8 precision (JIS B1702-1: 1998). The gear has a pitch diameter of 50 mm, outside diameter of 52 mm, face width of 10 mm, hub width of 10 mm, and total length of 20 mm. Its allowable torque is 0.20 N·m for bending strength and 0.20 kgf·m for surface durability, with backlash of 0.08-0.18 mm. A set screw is included for tapped hole mounting through a counterbored hole.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1-50J14 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1-50J14
Metal Spur Gears (metric) KSUS1-50J14
Module 1, 50 Tooth Stainless Steel Spur Gear with 14mm Finished Bore

Module 1, 50 Tooth Stainless Steel Spur Gear with 14mm Finished Bore

Supplier's Site Datasheet
Module 1, 50 Tooth Stainless Steel Spur Gear with 14mm Finished Bore - KSUS1-50J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 50 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
KSUS1-50J14
Module 1, 50 Tooth Stainless Steel Spur Gear with 14mm Finished Bore KSUS1-50J14
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1-50J14 KSUS1-50J14
Product Name Metal Spur Gears (metric) Module 1, 50 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 50 50
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 12 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 12
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details