Module 1.5 stainless steel spur gear with 22 teeth, 22 mm finished bore, 7 mm face width, and 0.14~0.32 mm backlash, machined from SUS303 to JIS grade N8 precision. Features a keyway conforming to JIS B1301 Js9 tolerance and includes a set screw. Dimensions: pitch diameter 33.0 mm, outside diameter 36.0 mm, hub diameter 22 mm, hub width 7 mm, total length 29 mm. Material hardness less than 194 HB. Pressure angle is 20° with standard full-depth teeth.
Module 1.5, 70 Tooth Stainless Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-70J22 | KSUS1.5-70J22 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 70 Tooth Stainless Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |