The KSUS1.5-56J28 is a stainless steel spur gear featuring 56 teeth and a finished bore of 28mm. It is designed with a module of 1.5 and adheres to JIS grade N8 precision standards, ensuring reliable performance in various applications. The gear is constructed from SUS303 stainless steel, providing durability and resistance to corrosion. The pressure angle is set at 20°, which is standard for spur gears, allowing for compatibility with other gears of similar specifications. The gear's tooth hardness is less than 187HB, contributing to its strength and longevity. This spur gear is suitable for applications requiring precise motion transfer and can be paired with other gears that match its module and pressure angle.
Module 1.5, 56 Tooth Stainless Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS1.5-56J28 | KSUS1.5-56J28 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 56 Tooth Stainless Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |