Stock Drive Products & Sterling Instrument - SDP/SI 25 Teeth, 0.8 Module, ISO 8 /Brass Miter Gear A 1B 4MYK08025S

Description
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
Request a Quote
Description
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 1B 4MYK08025S is a brass miter gear featuring 25 teeth and a module of 0.8, conforming to ISO Class 8 specifications. It is designed for applications requiring a 1:1 gear ratio, allowing for the transmission of rotational motion at a 90° angle. The gear is manufactured using a CNC Coniflex® interlocking cutting system, ensuring precision and reliability. The bore tolerance for this gear is specified as +0.018/0 (H8) for a 5 mm bore, making it suitable for various mounting requirements. This product is sold individually and is ideal for engineers seeking a durable and accurate miter gear solution.

Datasheet Summary
Powered by GS/AI

The A 1B 4MYK08025S is a brass miter gear featuring 25 teeth and a module of 0.8, conforming to ISO Class 8 specifications. It is designed for applications requiring a 1:1 gear ratio, allowing for the transmission of rotational motion at a 90° angle. The gear is manufactured using a CNC Coniflex® interlocking cutting system, ensuring precision and reliability. The bore tolerance for this gear is specified as +0.018/0 (H8) for a 5 mm bore, making it suitable for various mounting requirements. This product is sold individually and is ideal for engineers seeking a durable and accurate miter gear solution.

Suppliers

Company
Product
Description
Supplier Links
25 Teeth, 0.8 Module, ISO 8 /Brass Miter Gear - A 1B 4MYK08025S - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
25 Teeth, 0.8 Module, ISO 8 /Brass Miter Gear
A 1B 4MYK08025S
25 Teeth, 0.8 Module, ISO 8 /Brass Miter Gear A 1B 4MYK08025S
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.


REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1B 4MYK08025S
Product Name 25 Teeth, 0.8 Module, ISO 8 /Brass Miter Gear
Gear Type Rack
Number of Teeth 25
Design Metric
Pressure Angle 20°
Tooth Form Straight
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 156 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24156 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 156
Design English
View Details
Module 0.3, 16 Tooth Brass Spur Gear - A 1B 2MY03016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design Metric
View Details
Module 0.4, 65 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04065 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 65
Design Metric
View Details
Module 0.8, 50 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design Metric
View Details