QTC METRIC GEARS Metal Spur Gears (metric) KSUS1.5-45J22

Description
Module 1.5, 45 Tooth Stainless Steel Spur Gear with 22mm Finished Bore
Request a Quote
Description
Module 1.5, 45 Tooth Stainless Steel Spur Gear with 22mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUS1.5-45J22 is a stainless steel spur gear with a module of 1.5, 22 teeth, and a pitch diameter of 33 mm. It features a 6 mm wide by 2.8 mm deep keyway per JIS B1301, an M5 set screw, a hub diameter of 14 mm, a face width of 15 mm, and an overall length of 29 mm. The gear is made of SUS303 stainless steel with a tooth hardness less than 194 HB and meets JIS grade N8 precision (JIS B1702-1: 1998). The allowable torque for bending strength is 0.50 N·m and for surface durability is 0.47 N·m, with a theoretical normal backlash of 0.14 to 0.32 mm. The weight is 0.56 kg.

Datasheet Summary
Powered by GS/AI

KSUS1.5-45J22 is a stainless steel spur gear with a module of 1.5, 22 teeth, and a pitch diameter of 33 mm. It features a 6 mm wide by 2.8 mm deep keyway per JIS B1301, an M5 set screw, a hub diameter of 14 mm, a face width of 15 mm, and an overall length of 29 mm. The gear is made of SUS303 stainless steel with a tooth hardness less than 194 HB and meets JIS grade N8 precision (JIS B1702-1: 1998). The allowable torque for bending strength is 0.50 N·m and for surface durability is 0.47 N·m, with a theoretical normal backlash of 0.14 to 0.32 mm. The weight is 0.56 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS1.5-45J22 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS1.5-45J22
Metal Spur Gears (metric) KSUS1.5-45J22
Module 1.5, 45 Tooth Stainless Steel Spur Gear with 22mm Finished Bore

Module 1.5, 45 Tooth Stainless Steel Spur Gear with 22mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 45 Tooth Stainless Steel Spur Gear with 22mm Finished Bore - KSUS1.5-45J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 45 Tooth Stainless Steel Spur Gear with 22mm Finished Bore
KSUS1.5-45J22
Module 1.5, 45 Tooth Stainless Steel Spur Gear with 22mm Finished Bore KSUS1.5-45J22
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS1.5-45J22 KSUS1.5-45J22
Product Name Metal Spur Gears (metric) Module 1.5, 45 Tooth Stainless Steel Spur Gear with 22mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 45 45
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.4, 95 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04095 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 95
Design Metric
View Details
Idler -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Mitre & Bevel Gears - 1828013 - RS Components, Ltd.
Specs
Number of Teeth 40
Design Metric
PD 1.5 mm (0.0591 inch)
View Details