Stock Drive Products & Sterling Instrument - SDP/SI Module 0.4, 95 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock A 1C29MY04095

Description
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Description
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Module 0.4, 95 Teeth, 20¬8 Pressure Angle, Steel Spur Gear Stock, catalog number A 1C29MY04095, is designed for precision applications requiring a specific gear configuration. This spur gear features a 20-degree pressure angle, which is standard for many mechanical systems, providing a balance between strength and smooth operation. The gear is made from steel, ensuring durability and resistance to wear under operational stresses. With 95 teeth, it is suitable for applications that require a high reduction ratio or specific torque characteristics. This product is part of a series that includes various other modules and tooth counts, allowing for compatibility with different design requirements.

Datasheet Summary
Powered by GS/AI

The Module 0.4, 95 Teeth, 20¬8 Pressure Angle, Steel Spur Gear Stock, catalog number A 1C29MY04095, is designed for precision applications requiring a specific gear configuration. This spur gear features a 20-degree pressure angle, which is standard for many mechanical systems, providing a balance between strength and smooth operation. The gear is made from steel, ensuring durability and resistance to wear under operational stresses. With 95 teeth, it is suitable for applications that require a high reduction ratio or specific torque characteristics. This product is part of a series that includes various other modules and tooth counts, allowing for compatibility with different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Module 0.4, 95 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock - A 1C29MY04095 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 0.4, 95 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock
A 1C29MY04095
Module 0.4, 95 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock A 1C29MY04095
AGMA 7 14-1/2° AND 20° PRESSURE ANGLE MATERIAL: Steel Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings

AGMA 7
14-1/2° AND 20° PRESSURE ANGLE

MATERIAL:
Steel


Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1C29MY04095
Product Name Module 0.4, 95 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock
Gear Type Spur; Rack
Number of Teeth 95
Design Metric
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.3, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MYK03200 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Module 0.5, 36 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05036 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design Metric
View Details
32 D.P., 128 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32128 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 128
Design English
View Details
24 D.P., 18 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N24018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design English
View Details