KSSG2-48J22 is a module 2, 22-tooth ground spur gear with a 6 mm wide by 2.8 mm deep keyway and an M5 set screw, designed for metric applications. The gear has a bore diameter of 22 mm, pitch diameter of 44 mm, outside diameter of 96 mm, face width of 20 mm, and total length of 36 mm. The material is S45C steel with induction-hardened tooth surfaces at 50-60 HRC, and the gear meets JIS grade N7 precision (JIS B1702-1:1998). Backlash ranges from 0.12 to 0.22 mm, and allowable torque is 1.37 N·m (0.14 kgf·m). Keyway dimensions conform to JIS B1301 Js9 tolerance.
Module 2, 48 Tooth Ground Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-48J22 | KSSG2-48J22 |
| Product Name | Metal Spur Gears (metric) | Module 2, 48 Tooth Ground Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |