The Module 2, 100 Teeth, 20° Pressure Angle, Steel Gear (part number A 1C22MYK20100A) is designed for precision applications requiring reliable gear performance. It features a pressure angle of 20°, which is standard for many gear systems, ensuring compatibility with a variety of setups. The gear is constructed from steel, providing durability and strength for demanding environments. With a face width of 14 mm, this gear is suitable for applications where space is a consideration. The gear's bore is designed with a tolerance of H7, allowing for a precise fit on shafts. This product is part of a series that includes various other teeth counts and configurations, making it versatile for different engineering needs. Engineers should consider this gear for projects that require a robust and precise gear solution, particularly in applications where a 20° pressure angle is advantageous.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C22MYK20100A |
| Product Name | Module 2, 100 Teeth, 20° Pressure Angle, Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |