KSSG1-40J17 is a module 1, 40-tooth ground spur gear with a 17 mm bore and J-series precision. It has a pitch diameter of 40 mm, outside diameter of 42 mm, face width of 10 mm, hub width of 18 mm, and total length of 42 mm. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, and has a 20° pressure angle with standard full-depth teeth. Allowable torque is 9.83 N·m (1.00 kgf·m) and backlash is 0.08-0.16 mm. The J-series precision grade is equivalent to JIS B1702-1:1998 grade N7. A set screw and keyway (5.5 mm width × 4 mm depth) are included.
Module 1, 40 Tooth Ground Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG1-40J17 | KSSG1-40J17 |
| Product Name | Metal Spur Gears (metric) | Module 1, 40 Tooth Ground Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |