KSSDR1-30 is a metal spur gear pinion with a module of 1, 30 teeth, and a bore diameter of 6 mm, designed for use with KDR molded flexible racks. It has a pitch diameter of 30 mm, an outside diameter of 32 mm, a face width of 4 mm, and a hub width of 8 mm. The gear is made of S45C steel with no heat treatment, meeting JIS B1702-1:1998 grade N8 precision. A set screw (M4) is included for shaft fixation. Overall length is 12 mm. The allowable torque is 4.46 N·m (0.45 kgf·m), with a weight of 38.6 g.
Module 1, 30 Tooth Mild Steel Pinion for Flexirack
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSDR1-30 | KSSDR1-30 |
| Product Name | Metal Spur Gears (metric) | Module 1, 30 Tooth Mild Steel Pinion for Flexirack |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |