Module 0.8, 36 Tooth Mild Steel Hubless Thin Face Spur Gear with K Clamp
| QTC METRIC GEARS | |
|---|---|
| Product Category | Gears |
| Product Number | KSSAY0.8-36/K6 |
| Product Name | Metal Spur Gears (metric) |
| Gear Type | Spur |
| Number of Teeth | 36 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel |