KSSAG2.5-36 is a module 2.5, 36-tooth spur gear made of S45C carbon steel with induction-hardened teeth (50 to 60 HRC) and a black oxide surface treatment except on the teeth. It has a pitch diameter of 90 mm, an outside diameter of 95 mm, a face width of 20 mm, and an allowable bending strength torque of 17.1 N·m with surface durability torque of 11.8 N·m. Backlash is specified as 0.10 to 0.20 mm, and the weight is 1.19 kg. The gear conforms to JIS grade N7 precision (JIS B1702-1:1998) and has a standard full-depth 20° pressure angle. A matching bore must be ordered separately with the J-Series suffix and a designated H7 tolerance.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KSSAG2.5-36 |
| Product Name | Module 2.5, 36 Tooth Heat-Treated S45C Carbon Steel Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 36 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |