Steel hubless spur gears with module 1, 60 teeth, and 10 mm tooth width, manufactured from S45C steel with JIS grade N8 precision. The bore diameter for KSSA1-60 is 30 mm, with an allowable torque of 2.47 N·m and a theoretical backlash range of 0.14-0.32 mm. The gear weighs 0.73 kg and has a pressure angle of 20°. Secondary operations that reduce tooth width are discouraged due to impact on precision and strength.
Module 1, 60 Tooth Mild Steel Hubless Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSA1-60J28 | KSSA1-60J28 |
| Product Name | Metal Spur Gears (metric) | Module 1, 60 Tooth Mild Steel Hubless Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |