A 1B 4MY10020 is a straight miter gear with 20 teeth, a module of 1, and a 20° pressure angle, made from brass ASTM B-16. It has a bore diameter of 20 mm with H8 tolerance, a face width of 8 mm, and a hub diameter of 21.4 mm. The gear has a hub projection of 12 mm and an overall length of 17 mm. The outer diameter is truncated at 32.1 mm. It is designed to mate with an identical gear to transmit motion at a 90° angle.
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear set is the same, the twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread.
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1B 4MY10020 |
| Product Name | 20 Teeth, 1 Module, ISO 8 /Brass Miter Gear |
| Gear Type | Rack |
| Number of Teeth | 20 |
| Design | Metric |
| Pressure Angle | 20° |
| Tooth Form | Straight |