Steel spur gear with module 3, 65 teeth, and 30 mm bore, featuring a JIS grade N8 precision (JIS B1702-1:1998), 20° pressure angle, S45C material, and a tapped hole with M6* set screw. Backlash is specified as 0.20~0.44 mm, and the gear has a nominal tooth width of 16 mm and overall diameter of 195 mm. The product is available on request with a lead time of up to 5 working days and a minimum order quantity of 1 to 20 units.
Module 3, 65 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-65J30 | KSS3-65J30 |
| Product Name | Metal Spur Gears (metric) | Module 3, 65 Tooth Mild Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 65 | 65 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |