KSS3-27J35 is a steel spur gear in the KSS3 series with 35 teeth, 20° pressure angle, and S45C material, JIS grade N8 precision, and a 35mm finished bore. It has an 8 x 3.3 mm keyway and M8 set screw. The tooth width is 22.3 mm, overall width is 26.7 mm, and weight is 2.27 kg. Backlash is specified as 0.18-0.38 mm. Keyways conform to JIS B1301 Js9 tolerance. This variant is available on request with a 5-working-day lead time and maximum order quantity of 20 units per order. Secondary operations that reduce tooth width are discouraged due to impact on precision and strength.
Module 3, 27 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-27J35 | KSS3-27J35 |
| Product Name | Metal Spur Gears (metric) | Module 3, 27 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 27 | 27 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |