KSS3-23J17 is a module 3, 17-tooth steel spur gear with a 17mm finished bore, featuring a 20° pressure angle, full-depth teeth, and S45C material with a hardness below 194HB. The gear includes a keyway conforming to JIS B1301 (Js9 tolerance) and a tapped hole for a set screw. It has a tooth width of 7.5mm, an overall thickness of 23mm, and is rated for an allowable torque of 1.08 N·m. Backlash is specified as 0.18~0.38mm. The product is part of a series requiring a 5-day lead time for orders of 1 to 20 units, and secondary operations that reduce tooth width are discouraged due to impact on precision and strength.
Module 3, 23 Tooth Mild Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-23J17 | KSS3-23J17 |
| Product Name | Metal Spur Gears (metric) | Module 3, 23 Tooth Mild Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 23 | 23 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |