KSS2-66J35 is a steel spur gear from the KSS2 series with a module of 2, 35 teeth, and a 10 mm keyway with a 3.3 mm depth. It has a finished bore of 35 mm, conforms to JIS grade N8 precision (JIS B1702-1:1998), and is made of S45C steel. The gear has a 20° pressure angle, standard full-depth teeth, and a theoretical backlash of 0.18-0.36 mm. A set screw is included. The allowable torque is 2.13 N·m (0.22 kgf·m). The gear width is 20 mm, and its overall dimensions are 140 mm outer diameter, 144 mm outside diameter, and 30 mm hub thickness.
Module 2, 66 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-66J35 | KSS2-66J35 |
| Product Name | Metal Spur Gears (metric) | Module 2, 66 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 66 | 66 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |