Spur gear stock with a module of 0.4 and 65 teeth, featuring a 20° pressure angle and made of steel. The gear has a pitch diameter of 26 mm, a shank diameter of 26 mm, and a usable length of 26.8 mm.
AGMA 7
14-1/2° AND 20° PRESSURE ANGLE
MATERIAL:
Steel
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1C29MY04065 |
| Product Name | Module 0.4, 65 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock |
| Gear Type | Spur; Rack |
| Number of Teeth | 65 |
| Design | Metric |
| Pressure Angle | 20° |