KSS2.5-26J15 is a steel spur gear with a module of 2.5, 15 teeth, and a 15 mm bore, part of the KSS series featuring JIS grade N8 precision (JIS B1702-1:1998), standard full-depth teeth, 20° pressure angle, S45C material, and a 6 mm keyway with JIS B1301 Js9 tolerance. The allowable torque is 0.72 N·m and 0.074 kgf·m, with a theoretical backlash of 0.16~0.34 mm. The gear has a set screw for tapped hole applications and is black oxide coated except where reworked.
Module 2.5, 26 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-26J15 | KSS2.5-26J15 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 26 Tooth Mild Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |