KSS1.5-70J32 is a steel spur gear with a module of 1.5, 32 teeth, a 10 mm wide by 3.3 mm deep keyway, and a 32 mm bore diameter. It has a JIS grade N8 precision rating per JIS B1702-1:1998, a pressure angle of 20°, and is made of S45C steel. The gear has a tooth width of 15 mm, a weight of 1.04 kg, and an allowable torque of 1.22 N·m. Backlash ranges from 0.14 to 0.32 mm. A set screw is included for securing the gear to the shaft.
Module 1.5, 70 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-70J32 | KSS1.5-70J32 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 70 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |