KSS1.5-38 is a steel spur gear with a module of 1.5 and 38 teeth, featuring a plain bore and a 20° pressure angle. It is made of S45C material with no heat treatment and meets JIS grade N8 precision (JIS B1702-1:1998). The gear has a pitch diameter of 57 mm, an outside diameter of 60 mm, and a face width of 15 mm. Allowable torque is rated at 4.58 N·m (0.47 kgf·m) for bending strength and 4.75 N·m (0.47 kgf·m) for surface durability, with a backlash of 0.12-0.26 mm. Weight is 0.47 kg.
Module 1.5, 38 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS1.5-38 | KSS1.5-38 |
| Product Name | Metal Spur Gears (metric) | Module 1.5, 38 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 38 | 38 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |