KSRTB3-30 is a 9.42 mm pitch ratchet with 15 teeth, a 90 mm outside diameter, a 30 mm bore, and a face width of 40 mm. It has an allowable torque of 92.6 N·m, a keyway shear strength of 944 kg, and weighs 1.40 kg. The ratchet is made of S45C steel with induction-hardened teeth at 50-60 HRC and a 60° tooth angle. It is not designed for driving rotation. Heat treatment may cause bore deformation requiring reaming, and no secondary operations are permitted on tooth surfaces.
9.42mm Pitch 30 Tooth Mild Steel Ratchet with 30mm Finished Bore
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Ratchets and Pawls | Ratchets and Pawls |
| Product Number | KSRTB3-30J30 | KSRTB3-30J30 |
| Product Name | Ratchets (metric) | 9.42mm Pitch 30 Tooth Mild Steel Ratchet with 30mm Finished Bore |
| Pitch | 9.42 mm/tooth | 9.42 mm/tooth |
| Teeth | 30 | 30 |
| Outside Diameter | 3.54 inch (90 mm) | 3.54 inch (90 mm) |