Stock Drive Products & Sterling Instrument - SDP/SI 24 PITCH, 24 TEETH, BRASS RATCHET A 1B14-24024

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 1B14-24024 is a brass ratchet featuring 24 teeth and a 24 pitch. It is designed for applications requiring reliable engagement and disengagement in mechanical assemblies. The ratchet is constructed from brass, which offers good corrosion resistance and durability. This component is suitable for various engineering applications where a robust and efficient ratcheting mechanism is needed. The specific dimensions and compatibility with other components should be considered to ensure optimal performance in the intended application.

Datasheet Summary
Powered by GS/AI

The A 1B14-24024 is a brass ratchet featuring 24 teeth and a 24 pitch. It is designed for applications requiring reliable engagement and disengagement in mechanical assemblies. The ratchet is constructed from brass, which offers good corrosion resistance and durability. This component is suitable for various engineering applications where a robust and efficient ratcheting mechanism is needed. The specific dimensions and compatibility with other components should be considered to ensure optimal performance in the intended application.

Suppliers

Company
Product
Description
Supplier Links
24 PITCH, 24 TEETH, BRASS RATCHET - A 1B14-24024 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
24 PITCH, 24 TEETH, BRASS RATCHET
A 1B14-24024
24 PITCH, 24 TEETH, BRASS RATCHET A 1B14-24024
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Ratchets and Pawls
Product Number A 1B14-24024
Product Name 24 PITCH, 24 TEETH, BRASS RATCHET
Pitch 24 teeth/inch
Teeth 24
Outside Diameter 1.00 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

48 PITCH, 60 TEETH, BRASS RATCHET - A 1B14-48060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 48 teeth/Inch
Teeth 60
Outside Diameter 1.25 inch (32 mm)
View Details
48 PITCH, 24 TEETH, BRASS RATCHET - A 1B14-48024 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 48 teeth/Inch
Teeth 24
Outside Diameter 0.50 inch (13 mm)
View Details
1/16
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
View Details
1/16
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel
View Details