QTC METRIC GEARS Ratchets (metric) KSRTB2-60J22

Description
6.28mm Pitch 60 Tooth Mild Steel Ratchet with 22mm Finished Bore
Request a Quote Datasheet
Description
6.28mm Pitch 60 Tooth Mild Steel Ratchet with 22mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratchets (metric) - KSRTB2-60J22 - QTC METRIC GEARS
Hicksville, NY, USA
Ratchets (metric)
KSRTB2-60J22
Ratchets (metric) KSRTB2-60J22
6.28mm Pitch 60 Tooth Mild Steel Ratchet with 22mm Finished Bore

6.28mm Pitch 60 Tooth Mild Steel Ratchet with 22mm Finished Bore

Supplier's Site Datasheet
6.28mm Pitch 60 Tooth Mild Steel Ratchet with 22mm Finished Bore - KSRTB2-60J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
6.28mm Pitch 60 Tooth Mild Steel Ratchet with 22mm Finished Bore
KSRTB2-60J22
6.28mm Pitch 60 Tooth Mild Steel Ratchet with 22mm Finished Bore KSRTB2-60J22
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Ratchets and Pawls Ratchets and Pawls
Product Number KSRTB2-60J22 KSRTB2-60J22
Product Name Ratchets (metric) 6.28mm Pitch 60 Tooth Mild Steel Ratchet with 22mm Finished Bore
Pitch 6.28 mm/tooth 6.28 mm/tooth
Teeth 60 60
Outside Diameter 4.72 inch (120 mm) 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
View Details
KHK SRT1-60J16, Size 1, 60 Tooth, Hubless Rachets - srt1-60j16 - KHK USA, Inc.
Specs
Pitch 3.14 mm/tooth
Teeth 60
Outside Diameter 2.36 inch (60 mm)
View Details
1/16
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel
View Details