QTC METRIC GEARS Ratchets (metric) KSRTB2-50J20

Description
6.28mm Pitch 50 Tooth Mild Steel Ratchet with 20mm Finished Bore
Request a Quote
Description
6.28mm Pitch 50 Tooth Mild Steel Ratchet with 20mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSRTB2-50J20 is a metric ratchet with a pitch of 6.28 mm and features 50 teeth. It is constructed from S45C mild steel and has undergone induction hardening, resulting in a tooth hardness of 50 to 60 HRC. The ratchet has a finished bore diameter of 20 mm and is designed for applications where reverse rotation must be prevented. It is important to note that the pawls are not suitable for driving rotation. The product is designed to withstand specific torque limits, making it suitable for various mechanical applications.

Datasheet Summary
Powered by GS/AI

The KSRTB2-50J20 is a metric ratchet with a pitch of 6.28 mm and features 50 teeth. It is constructed from S45C mild steel and has undergone induction hardening, resulting in a tooth hardness of 50 to 60 HRC. The ratchet has a finished bore diameter of 20 mm and is designed for applications where reverse rotation must be prevented. It is important to note that the pawls are not suitable for driving rotation. The product is designed to withstand specific torque limits, making it suitable for various mechanical applications.

Suppliers

Company
Product
Description
Supplier Links
Ratchets (metric) - KSRTB2-50J20 - QTC METRIC GEARS
Hicksville, NY, USA
Ratchets (metric)
KSRTB2-50J20
Ratchets (metric) KSRTB2-50J20
6.28mm Pitch 50 Tooth Mild Steel Ratchet with 20mm Finished Bore

6.28mm Pitch 50 Tooth Mild Steel Ratchet with 20mm Finished Bore

Supplier's Site Datasheet
6.28mm Pitch 50 Tooth Mild Steel Ratchet with 20mm Finished Bore - KSRTB2-50J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
6.28mm Pitch 50 Tooth Mild Steel Ratchet with 20mm Finished Bore
KSRTB2-50J20
6.28mm Pitch 50 Tooth Mild Steel Ratchet with 20mm Finished Bore KSRTB2-50J20
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Ratchets and Pawls Ratchets and Pawls
Product Number KSRTB2-50J20 KSRTB2-50J20
Product Name Ratchets (metric) 6.28mm Pitch 50 Tooth Mild Steel Ratchet with 20mm Finished Bore
Pitch 6.28 mm/tooth 6.28 mm/tooth
Teeth 50 50
Outside Diameter 3.94 inch (100 mm) 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
View Details
KHK SRTB1-100J25, Size 1, 100 Tooth, Rachets - srtb1-100j25 - KHK USA, Inc.
Specs
Pitch 3.14 mm/tooth
Teeth 100
Outside Diameter 3.94 inch (100 mm)
View Details
24 PITCH, 48 TEETH, BRASS RATCHET - A 1B14-24048 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 24 teeth/inch
Teeth 48
Outside Diameter 2.00 inch (51 mm)
View Details