KSRTB2-50 is a metric ratchet with a 6.28 mm pitch, 50 teeth, and a plain bore. It has an allowable torque of 70.8 N·m (7.22 kgf·m), a weight of 1.14 kg, and features induction-hardened teeth with a hardness of 50-60 HRC. The part is made from S45C steel and has a face width of 60 mm, outer diameter of 100 mm, and total length of 72.28 mm. It is designed to prevent reverse rotation and is not suitable for driving applications.
6.28mm Pitch 50 Tooth Mild Steel Ratchet with Plain Bore
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Ratchets and Pawls | Ratchets and Pawls |
| Product Number | KSRTB2-50 | KSRTB2-50 |
| Product Name | Ratchets (metric) | 6.28mm Pitch 50 Tooth Mild Steel Ratchet with Plain Bore |
| Pitch | 6.28 mm/tooth | 6.28 mm/tooth |
| Teeth | 50 | 50 |
| Outside Diameter | 3.94 inch (100 mm) | 3.94 inch (100 mm) |