Stock Drive Products & Sterling Instrument - SDP/SI 32 PITCH, 64 TEETH, BRASS RATCHET A 1B14-A32064

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1B14-A32064 is a 32-pitch brass ratchet with 64 teeth, a 2.000-inch outer diameter, a 1.122-inch face width, and a 5/16-inch bore depth. It is designed for use with a C360 brass or steel pawl in inch-based mechanical assemblies. The part features a 3/8-inch hub diameter and a 1/4-inch thickness, with a tooth width of 0.045 inch. The ratchet is manufactured from brass and conforms to the dimensions and tolerances specified for the A 1B14-A32 series.

Datasheet Summary
Powered by GS/AI

A 1B14-A32064 is a 32-pitch brass ratchet with 64 teeth, a 2.000-inch outer diameter, a 1.122-inch face width, and a 5/16-inch bore depth. It is designed for use with a C360 brass or steel pawl in inch-based mechanical assemblies. The part features a 3/8-inch hub diameter and a 1/4-inch thickness, with a tooth width of 0.045 inch. The ratchet is manufactured from brass and conforms to the dimensions and tolerances specified for the A 1B14-A32 series.

Suppliers

Company
Product
Description
Supplier Links
32 PITCH, 64 TEETH, BRASS RATCHET - A 1B14-A32064 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
32 PITCH, 64 TEETH, BRASS RATCHET
A 1B14-A32064
32 PITCH, 64 TEETH, BRASS RATCHET A 1B14-A32064
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Ratchets and Pawls
Product Number A 1B14-A32064
Product Name 32 PITCH, 64 TEETH, BRASS RATCHET
Pitch 32 teeth/inch
Teeth 64
Outside Diameter 2.00 inch (51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

48 PITCH, 36 TEETH, BRASS RATCHET - A 1B14-48036 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 48 teeth/Inch
Teeth 36
Outside Diameter 0.75 inch (19 mm)
View Details
32 PITCH, 96 TEETH, BRASS RATCHET - A 1B14-32096 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 32 teeth/inch
Teeth 96
Outside Diameter 3.00 inch (76 mm)
View Details
48 PITCH, 96 TEETH, BRASS RATCHET - A 1B14-48096 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 48 teeth/Inch
Teeth 96
Outside Diameter 2.00 inch (51 mm)
View Details
1/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
View Details