QTC METRIC GEARS Ratchets (metric) KSRTB2-40J17

Description
6.28mm Pitch 40 Tooth Mild Steel Ratchet with 17mm Finished Bore
Request a Quote
Description
6.28mm Pitch 40 Tooth Mild Steel Ratchet with 17mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSRTB2-40J17 is a metric ratchet with a pitch of 6.28 mm and features 40 teeth. It is constructed from S45C mild steel and has undergone induction hardening, resulting in a tooth hardness of 50 to 60 HRC. The ratchet is designed with a 17 mm finished bore and is suitable for applications requiring a reliable mechanism to prevent reverse rotation. It is important to note that the pawls are not intended for driving rotation. The product's specifications indicate that it is capable of handling significant torque, making it suitable for various engineering applications.

Datasheet Summary
Powered by GS/AI

The KSRTB2-40J17 is a metric ratchet with a pitch of 6.28 mm and features 40 teeth. It is constructed from S45C mild steel and has undergone induction hardening, resulting in a tooth hardness of 50 to 60 HRC. The ratchet is designed with a 17 mm finished bore and is suitable for applications requiring a reliable mechanism to prevent reverse rotation. It is important to note that the pawls are not intended for driving rotation. The product's specifications indicate that it is capable of handling significant torque, making it suitable for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Ratchets (metric) - KSRTB2-40J17 - QTC METRIC GEARS
Hicksville, NY, USA
Ratchets (metric)
KSRTB2-40J17
Ratchets (metric) KSRTB2-40J17
6.28mm Pitch 40 Tooth Mild Steel Ratchet with 17mm Finished Bore

6.28mm Pitch 40 Tooth Mild Steel Ratchet with 17mm Finished Bore

Supplier's Site Datasheet
6.28mm Pitch 40 Tooth Mild Steel Ratchet with 17mm Finished Bore - KSRTB2-40J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
6.28mm Pitch 40 Tooth Mild Steel Ratchet with 17mm Finished Bore
KSRTB2-40J17
6.28mm Pitch 40 Tooth Mild Steel Ratchet with 17mm Finished Bore KSRTB2-40J17
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Ratchets and Pawls Ratchets and Pawls
Product Number KSRTB2-40J17 KSRTB2-40J17
Product Name Ratchets (metric) 6.28mm Pitch 40 Tooth Mild Steel Ratchet with 17mm Finished Bore
Pitch 6.28 mm/tooth 6.28 mm/tooth
Teeth 40 40
Outside Diameter 3.15 inch (80 mm) 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK SRTB1-50J14, Size 1, 50 Tooth, Rachets - srtb1-50j14 - KHK USA, Inc.
Specs
Pitch 3.14 mm/tooth
Teeth 50
Outside Diameter 1.97 inch (50 mm)
View Details
24 PITCH, 30 TEETH, BRASS RATCHET - A 1B14-24030 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 24 teeth/inch
Teeth 30
Outside Diameter 1.25 inch (32 mm)
View Details
KHK SRT1-100J22, Size 1, 100 Tooth, Hubless Rachets - srt1-100j22 - KHK USA, Inc.
Specs
Pitch 3.14 mm/tooth
Teeth 100
Outside Diameter 3.94 inch (100 mm)
View Details